RS Components, Ltd. AC Motors 276764

Description
PUI Audio HD-LA0803-LW10-R DC Motor
Request a Quote
Description
PUI Audio HD-LA0803-LW10-R DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 276764 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
276764
AC Motors 276764
PUI Audio HD-LA0803-LW10-R DC Motor

PUI Audio HD-LA0803-LW10-R DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 276764
Product Name AC Motors
Continuous Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 621267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 24.79 HP
Shaft Speed 1470 rpm
View Details
AC Motors - 4784011 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 127.4 In-lbs (147 kg-cm)
View Details
AC Motors - 1879865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2920 rpm
Diameter / Width 11.54 inch (293 mm)
View Details
AC Motors - 2821591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4959 HP
Shaft Speed 1680 rpm
View Details