RS Components, Ltd. AC Motors 2821684

Description
TEC Motors 75.043TECCB3-IE4 AC Motor
Request a Quote
Description
TEC Motors 75.043TECCB3-IE4 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821684 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821684
AC Motors 2821684
TEC Motors 75.043TECCB3-IE4 AC Motor

TEC Motors 75.043TECCB3-IE4 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821684
Product Name AC Motors
Output Power 101 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 4784910 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 38.9 In-lbs (44.9 kg-cm)
View Details
AC Motors - 1879858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
Diameter / Width 9.35 inch (238 mm)
View Details
AC Motors - 1879884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1465 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
AC Motors - 2052868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1440 rpm
View Details