RS Components, Ltd. AC Motors 2299214

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2299214 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2299214
AC Motors 2299214
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2299214
Product Name AC Motors
Output Power 0.3351 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 24.79 HP
Shaft Speed 2940 rpm
View Details
AC Motors - 2299225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 2821621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14.74 HP
Shaft Speed 2930 rpm
View Details
AC Motors - 276764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0900 amps
Units Metric
Shaft Size 0.315 inch (8.0 mm)
View Details