RS Components, Ltd. Conduit Fittings 8725928

Description
Conduit fitting external IP54 25mm M25
Request a Quote
Description
Conduit fitting external IP54 25mm M25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725928
Conduit Fittings 8725928
Conduit fitting external IP54 25mm M25

Conduit fitting external IP54 25mm M25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725928
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2687421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details