RS Components, Ltd. Castor Wheels 2270627

Description
Mediumduty SW castor w/BH&BR,125mm 250kg
Request a Quote
Description
Mediumduty SW castor w/BH&BR,125mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270627
Castor Wheels 2270627
Mediumduty SW castor w/BH&BR,125mm 250kg

Mediumduty SW castor w/BH&BR,125mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270627
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 149295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details