RS Components, Ltd. Castor Wheels 149198

Description
Zinc fixed alu-polyurethane wheel
Request a Quote
Description
Zinc fixed alu-polyurethane wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149198
Castor Wheels 149198
Zinc fixed alu-polyurethane wheel

Zinc fixed alu-polyurethane wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149198
Product Name Castor Wheels
Maximum Load 375 lbs (170 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2535592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details