RS Components, Ltd. HDMI Cables 2240986

Description
NewLink NLHDMI-AOC100 HDMI Cable
Request a Quote
Description
NewLink NLHDMI-AOC100 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2240986 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2240986
HDMI Cables 2240986
NewLink NLHDMI-AOC100 HDMI Cable

NewLink NLHDMI-AOC100 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2240986
Product Name HDMI Cables
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2299954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2668448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1828801 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 1828471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details