RS Components, Ltd. DisplayPort Cables 1828801

Description
3mtr Mini Display Port M - HDMI M Cable
Request a Quote
Description
3mtr Mini Display Port M - HDMI M Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1828801 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1828801
DisplayPort Cables 1828801
3mtr Mini Display Port M - HDMI M Cable

3mtr Mini Display Port M - HDMI M Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828801
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2206486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1828768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
Video Converters - 1778787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.3937 ft (1.2 dm)
View Details