RS Components, Ltd. HDMI Cables 1828471

Description
0.5mtr HDMI M-M HS+E Cable Black
Request a Quote
Description
0.5mtr HDMI M-M HS+E Cable Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828471 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828471
HDMI Cables 1828471
0.5mtr HDMI M-M HS+E Cable Black

0.5mtr HDMI M-M HS+E Cable Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828471
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 49.21 ft (150 dm)
View Details
KVM Cables - 1930241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; USB; VGA Cable
Cable Length 15.09 ft (46 dm)
View Details
HDMI Cables - 1828511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2240986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details