RS Components, Ltd. HDMI Cables 2299954

Description
3MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK
Request a Quote
Description
3MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2299954 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2299954
HDMI Cables 2299954
3MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK

3MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2299954
Product Name HDMI Cables
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 2208441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 2863353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Twisted Pair
Standards / Certifications RoHS
View Details