RS Components, Ltd. Strain Gauges 2236472

Description
Micro-Measurements MMF404264
Request a Quote
Description
Micro-Measurements MMF404264
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2236472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2236472
Strain Gauges 2236472
Micro-Measurements MMF404264

Micro-Measurements MMF404264

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2236472
Product Name Strain Gauges
Grid Length 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.6 inch (66 mm)
View Details
Strain Gauges - 4438229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 2710198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 134199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.25 inch (133 mm)
Nominal Resistance 1100Ω
View Details