RS Components, Ltd. Strain Gauges 1855991

Description
Tedea Huntleigh 01022-005K-C3-14X
Request a Quote
Description
Tedea Huntleigh 01022-005K-C3-14X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855991
Strain Gauges 1855991
Tedea Huntleigh 01022-005K-C3-14X

Tedea Huntleigh 01022-005K-C3-14X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855991
Product Name Strain Gauges
Carrier Length 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 134198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 7.4 inch (188 mm)
Carrier Width 2.5 inch (63.5 mm)
View Details
Strain Gauges - 1856025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.89 inch (48 mm)
View Details
Strain Gauges - 2060290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 1855990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details