RS Components, Ltd. Strain Gauges 1856002

Description
Tedea Huntleigh 01042-050K-C3-23X
Request a Quote
Description
Tedea Huntleigh 01042-050K-C3-23X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1856002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1856002
Strain Gauges 1856002
Tedea Huntleigh 01042-050K-C3-23X

Tedea Huntleigh 01042-050K-C3-23X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1856002
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
View Details
Strain Gauges - 2236470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.1252 inch (3.18 mm)
Carrier Length 0.2327 inch (5.91 mm)
Carrier Width 0.1000 inch (2.54 mm)
View Details
Strain Gauges - 4438229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details