RS Components, Ltd. Strain Gauges 2042773

Description
RS PRO L6-31 model 31 Load Cell
Request a Quote
Description
RS PRO L6-31 model 31 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042773
Strain Gauges 2042773
RS PRO L6-31 model 31 Load Cell

RS PRO L6-31 model 31 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042773
Product Name Strain Gauges
Carrier Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.18 inch (30 mm)
View Details
Strain Gauges - 1855957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details
Strain Gauges - 2710193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 120063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.4000 inch (10.16 mm)
Nominal Resistance 700Ω
View Details