RS Components, Ltd. 221092

Description
Function - 211. 6 time ranges. Wide voltage range. Contact material AgCdO Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = OFF Delay with Control Signal Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote
Description
Function - 211. 6 time ranges. Wide voltage range. Contact material AgCdO Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = OFF Delay with Control Signal Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 221092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 211. 6 time ranges. Wide voltage range. Contact material AgCdO Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = OFF Delay with Control Signal Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 16 A

Function - 211. 6 time ranges. Wide voltage range. Contact material AgCdO
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h
Mode of Operation = OFF Delay with Control Signal
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 16 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 221092
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 349765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
View Details
 - 3081579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 329216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details