RS Components, Ltd. 160262

Description
The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Up to 7 functions. 7 Time ranges. 17.5 mm width. Installation design for trouble free mounting. LED status indication. 1 change over contact. 24-240 V ac/dc supply voltage. IP40 protection Supply Voltage = 24 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, One Shot Leading Edge Voltage Controlled Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZMQ10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Up to 7 functions. 7 Time ranges. 17.5 mm width. Installation design for trouble free mounting. LED status indication. 1 change over contact. 24-240 V ac/dc supply voltage. IP40 protection Supply Voltage = 24 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, One Shot Leading Edge Voltage Controlled Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZMQ10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160262 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Up to 7 functions. 7 Time ranges. 17.5 mm width. Installation design for trouble free mounting. LED status indication. 1 change over contact. 24-240 V ac/dc supply voltage. IP40 protection Supply Voltage = 24 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, OFF Delay, ON Delay, One Shot Leading Edge Voltage Controlled Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZMQ10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm.
Up to 7 functions. 7 Time ranges. 17.5 mm width. Installation design for trouble free mounting. LED status indication. 1 change over contact. 24-240 V ac/dc supply voltage. IP40 protection
Supply Voltage = 24 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Flash Pause First, OFF Delay, ON Delay, One Shot Leading Edge Voltage Controlled
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = E1ZMQ10
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160262
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 4209166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details
 - 347703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 4594436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details