RS Components, Ltd. Neodymium Magnets 2192257

Description
Neodymium Disc Magnet,3mm Dia. x 1mm
Request a Quote
Description
Neodymium Disc Magnet,3mm Dia. x 1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192257
Neodymium Magnets 2192257
Neodymium Disc Magnet,3mm Dia. x 1mm

Neodymium Disc Magnet,3mm Dia. x 1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192257
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.42 lbs (7.9 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 87.98 lbs (39.9 kg)
Geometry Pot
Width 2.48 inch (63 mm)
View Details
Magnets - 107893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 21.39 lbs (9.7 kg)
Geometry Pot
Width 1.26 inch (32 mm)
View Details
Magnets - 107904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Length 0.5906 inch (15 mm)
View Details