RS Components, Ltd. Magnets 107894

Description
Dia 47 mm Height 17 mm Ferrite Pot Magne
Request a Quote
Description
Dia 47 mm Height 17 mm Ferrite Pot Magne
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107894
Magnets 107894
Dia 47 mm Height 17 mm Ferrite Pot Magne

Dia 47 mm Height 17 mm Ferrite Pot Magne

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107894
Product Name Magnets
Holding Force 66.37 lbs (30.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 2700063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3740 inch (9.5 mm)
View Details
Neodymium Magnets - 2192238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.29 lbs (1.49 kg)
Width 0.3150 inch (8 mm)
View Details
Neodymium Magnets - 2192229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.47 lbs (1.12 kg)
Width 0.2362 inch (6 mm)
View Details
Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3937 inch (10 mm)
View Details