RS Components, Ltd. Magnets 107910

Description
Dia 50 mm Pot Magnet With Hole
Request a Quote
Description
Dia 50 mm Pot Magnet With Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107910
Magnets 107910
Dia 50 mm Pot Magnet With Hole

Dia 50 mm Pot Magnet With Hole

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107910
Product Name Magnets
Holding Force 48.51 lbs (22 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 119 lbs (54 kg)
Width 3.15 inch (80 mm)
Length 0.2559 inch (6.5 mm)
View Details
Neodymium Magnets - 2192241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 12.41 lbs (5.63 kg)
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 2192248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.8599 lbs (0.3900 kg)
Width 0.1969 inch (5 mm)
View Details
Neodymium Magnets - 2192232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 7.14 lbs (3.24 kg)
Width 0.3937 inch (10 mm)
View Details