RS Components, Ltd. Magnets 107903

Description
Dia 40 mm Pot Magnet With Countersunk Ho
Request a Quote
Description
Dia 40 mm Pot Magnet With Countersunk Ho
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107903
Magnets 107903
Dia 40 mm Pot Magnet With Countersunk Ho

Dia 40 mm Pot Magnet With Countersunk Ho

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107903
Product Name Magnets
Holding Force 35.28 lbs (16 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 14.31 lbs (6.49 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Width 0.9843 inch (25 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details