RS Components, Ltd. Magnets 107904

Description
Dia 25 mm Ferrite Pot Magnet With Hook
Request a Quote
Description
Dia 25 mm Ferrite Pot Magnet With Hook
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107904
Magnets 107904
Dia 25 mm Ferrite Pot Magnet With Hook

Dia 25 mm Ferrite Pot Magnet With Hook

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107904
Product Name Magnets
Holding Force 12.79 lbs (5.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 7.14 lbs (3.24 kg)
Width 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 2192228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.3969 lbs (0.1800 kg)
Width 0.1181 inch (3 mm)
View Details
Neodymium Magnets - 291907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Neodymium
Holding Force 48.51 lbs (22 kg)
Width 0.9843 inch (25 mm)
View Details
Neodymium Magnets - 2192251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 4.61 lbs (2.09 kg)
Width 0.4724 inch (12 mm)
View Details