RS Components, Ltd. Magnets 107900

Description
RS PRO OSC8017 Magnet
Request a Quote
Description
RS PRO OSC8017 Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107900
Magnets 107900
RS PRO OSC8017 Magnet

RS PRO OSC8017 Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107900
Product Name Magnets
Holding Force 6.62 lbs (3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Width 0.0394 inch (1 mm)
Length 0.5118 inch (13 mm)
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details
Neodymium Magnets - 2192233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.8379 lbs (0.3800 kg)
Width 0.1575 inch (4 mm)
View Details
Magnets - 107903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 35.28 lbs (16 kg)
Width 1.57 inch (40 mm)
Length 0.2165 inch (5.5 mm)
View Details