RS Components, Ltd. Neodymium Magnets 2192247

Description
Neodymium Block Magnet,50x20x3mm
Request a Quote
Description
Neodymium Block Magnet,50x20x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192247
Neodymium Magnets 2192247
Neodymium Block Magnet,50x20x3mm

Neodymium Block Magnet,50x20x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192247
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.3969 lbs (0.1800 kg)
Width 0.1181 inch (3 mm)
View Details
Neodymium Magnets - 291905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Steel, Neodymium
Holding Force 13.23 lbs (6 kg)
Width 0.6299 inch (16 mm)
View Details
Magnets - 1719755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 112 lbs (50.98 kg)
Geometry Round / Ring / Disc; Disc
Width 1.89 inch (48 mm)
View Details
Neodymium Magnets - 2192240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 7.96 lbs (3.61 kg)
Width 0.7874 inch (20 mm)
View Details