RS Components, Ltd. Magnets 107896

Description
Dia 63 mm Height 28 mm Ferrite Pot Magne
Request a Quote
Description
Dia 63 mm Height 28 mm Ferrite Pot Magne
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107896
Magnets 107896
Dia 63 mm Height 28 mm Ferrite Pot Magne

Dia 63 mm Height 28 mm Ferrite Pot Magne

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107896
Product Name Magnets
Holding Force 87.98 lbs (39.9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details
Magnets - 107910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 48.51 lbs (22 kg)
Width 1.97 inch (50 mm)
Length 0.3346 inch (8.5 mm)
View Details
Magnets - 107888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 10.8 lbs (4.9 kg)
Geometry Pot
Width 0.7874 inch (20 mm)
View Details