RS Components, Ltd. Magnets 107898

Description
Dia 100 mm Height 42 mm Ferrite Pot Magn
Request a Quote
Description
Dia 100 mm Height 42 mm Ferrite Pot Magn
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107898
Magnets 107898
Dia 100 mm Height 42 mm Ferrite Pot Magn

Dia 100 mm Height 42 mm Ferrite Pot Magn

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107898
Product Name Magnets
Holding Force 208 lbs (94.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
Neodymium Magnets - 2192238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.29 lbs (1.49 kg)
Width 0.3150 inch (8 mm)
View Details
Magnets - 2700009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.5512 inch (14 mm)
View Details
Neodymium Magnets - 2192253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 14.35 lbs (6.51 kg)
View Details