RS Components, Ltd. Magnets 107914

Description
RS PRO OSC9031 Magnet
Request a Quote
Description
RS PRO OSC9031 Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107914
Magnets 107914
RS PRO OSC9031 Magnet

RS PRO OSC9031 Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107914
Product Name Magnets
Holding Force 8.82 lbs (4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 5361726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Iron
Geometry Rod; Cylindrical
Width 0.1181 inch (3 mm)
View Details
Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Width 0.3937 inch (10 mm)
View Details
Magnets - 107881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 28.66 lbs (13 kg)
Geometry Pot
Width 1.26 inch (32 mm)
View Details
Neodymium Magnets - 291913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Width 0.0394 inch (1 mm)
Length 0.5118 inch (13 mm)
View Details