RS Components, Ltd. Magnets 107901

Description
Dia 32 mm Pot Magnet With Countersunk Ho
Request a Quote
Description
Dia 32 mm Pot Magnet With Countersunk Ho
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107901
Magnets 107901
Dia 32 mm Pot Magnet With Countersunk Ho

Dia 32 mm Pot Magnet With Countersunk Ho

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107901
Product Name Magnets
Holding Force 17.64 lbs (8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.8599 lbs (0.3900 kg)
Width 0.1969 inch (5 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
Neodymium Magnets - 2192243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 22.45 lbs (10.18 kg)
Width 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 291915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Magnets Encased Inside The Steel Cups
Holding Force 22.05 lbs (10 kg)
Length 0.7874 inch (20 mm)
View Details