RS Components, Ltd. Conduit Fittings 1240040

Description
conduit fitting external IP69 16mm M20
Request a Quote
Description
conduit fitting external IP69 16mm M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240040
Conduit Fittings 1240040
conduit fitting external IP69 16mm M20

conduit fitting external IP69 16mm M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240040
Product Name Conduit Fittings
Fitting Type External thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details