RS Components, Ltd. Conduit Fittings 8725980

Description
Conduit fitting external IP65 16mm M16
Request a Quote
Description
Conduit fitting external IP65 16mm M16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725980
Conduit Fittings 8725980
Conduit fitting external IP65 16mm M16

Conduit fitting external IP65 16mm M16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725980
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details