RS Components, Ltd. Conduit Fittings 754286

Description
GOP / POD metal box with 'vertical' cut
Request a Quote
Description
GOP / POD metal box with 'vertical' cut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 754286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
754286
Conduit Fittings 754286
GOP / POD metal box with 'vertical' cut

GOP / POD metal box with 'vertical' cut

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 754286
Product Name Conduit Fittings
Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 1823863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details