RS Components, Ltd. Conduit Fittings 8725934

Description
Conduit fitting external IP54 50mm M50
Request a Quote
Description
Conduit fitting external IP54 50mm M50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725934
Conduit Fittings 8725934
Conduit fitting external IP54 50mm M50

Conduit fitting external IP54 50mm M50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725934
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8722152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details