RS Components, Ltd. 2133607

Description
Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm Length = 14mm
Request a Quote
Description
Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm Length = 14mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2133607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm Length = 14mm

Simple thread-mounted industrial laser modules.
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Ellipse
Laser Wavelength = 670nm
Optical Output Power = 3mW
Laser Class = 3R
Dimensions = 24 (Dia.) x 14mm
Application = Alignment
Diameter = 24mm
Length = 14mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 2133607
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details
 - 105114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
 - 105170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 4423277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details