RS Components, Ltd. 4423306

Description
Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 1mW Control Type = TTL Laser Class = 2 Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm
Request a Quote
Description
Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 1mW Control Type = TTL Laser Class = 2 Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4423306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 1mW Control Type = TTL Laser Class = 2 Dimensions = 24 (Dia.) x 14mm Application = Alignment Diameter = 24mm

Simple thread-mounted industrial laser modules.
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 650nm
Optical Output Power = 1mW
Control Type = TTL
Laser Class = 2
Dimensions = 24 (Dia.) x 14mm
Application = Alignment
Diameter = 24mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 4423306
Laser Type Alignment Lasers
Unlock Full Specs
to access all available technical data

Similar Products

 - 4423277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 6973516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification Class IIIb
Wavelength Range 405 nm (4050 Å)
View Details
 - 1271559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 635 nm (6350 Å)
View Details
 - 4423340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details