RS Components, Ltd.
Wall Boxes
2068785
Description
CAB PC 604022 G3B +MP RS
Request a Quote
Email Supplier
Description
CAB PC 604022 G3B +MP RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2068785 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
8.66 inch (220 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
11.81 inch (300 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details