RS Components, Ltd.
Wall Boxes
1833496
Description
Service Box 300X300X200
Request a Quote
Email Supplier
Description
Service Box 300X300X200
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833496 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
9.84 inch (250 mm)
View Details