RS Components, Ltd.
Wall Boxes
1833493
Description
Service Box 300X200X150
Request a Quote
Email Supplier
Description
Service Box 300X200X150
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833493 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.1 inch (155 mm)
View Details