RS Components, Ltd. AC Motors 2052864

Description
Motovario TP90L4 1,5 230/400-50 B5 MV
Request a Quote
Description
Motovario TP90L4 1,5 230/400-50 B5 MV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2052864 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2052864
AC Motors 2052864
Motovario TP90L4 1,5 230/400-50 B5 MV

Motovario TP90L4 1,5 230/400-50 B5 MV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2052864
Product Name AC Motors
Phase Three-phase
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 147 HP
Shaft Speed 1782 rpm
View Details
AC Motors - 2796326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.47 HP
Shaft Speed 1800 rpm
View Details
AC Motors - 4784011 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 127.4 In-lbs (147 kg-cm)
View Details