RS Components, Ltd. AC Motors 2821624

Description
TEC Motors 110.043TECCB35-IE4 AC Motor
Request a Quote
Description
TEC Motors 110.043TECCB35-IE4 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821624 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821624
AC Motors 2821624
TEC Motors 110.043TECCB35-IE4 AC Motor

TEC Motors 110.043TECCB35-IE4 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821624
Product Name AC Motors
Output Power 147 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2052872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1450 rpm
View Details
AC Motors - 4783591 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Geared
Phase Three-phase
Continuous Torque 12.7 In-lbs (14.59 kg-cm)
View Details
AC Motors - 4784910 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 38.9 In-lbs (44.9 kg-cm)
View Details
AC Motors - 2052862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1435 rpm
View Details