RS Components, Ltd. AC Motors 2796326

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2796326 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2796326
AC Motors 2796326
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2796326
Product Name AC Motors
Output Power 1.47 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 147 HP
Shaft Speed 1782 rpm
View Details
AC Motors - 4784005 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 59.3 In-lbs (68.37 kg-cm)
View Details
AC Motors - 2821628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20.1 HP
Shaft Speed 1450 rpm
View Details
AC Motors - 621266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20.1 HP
Shaft Speed 1470 rpm
View Details