RS Components, Ltd. Fan Motors 2217673

Description
Motor, Blade and Mounting Bracket
Request a Quote
Description
Motor, Blade and Mounting Bracket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Motors - 2217673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Motors
2217673
Fan Motors 2217673
Motor, Blade and Mounting Bracket

Motor, Blade and Mounting Bracket

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2217673
Product Name Fan Motors
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 4784847 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 177.0 In-lbs (204 kg-cm)
View Details
AC Motors - 1879857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
View Details
AC Motors - 621270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 1480 rpm
View Details
AC Motors - 1879884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1465 rpm
Diameter / Width 14.69 inch (373 mm)
View Details