RS Components, Ltd. Strain Gauges 2042770

Description
RS PRO NA103 model 1042 Load Cell
Request a Quote
Description
RS PRO NA103 model 1042 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042770
Strain Gauges 2042770
RS PRO NA103 model 1042 Load Cell

RS PRO NA103 model 1042 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042770
Product Name Strain Gauges
Grid Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain Gauges - 120065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 0.4961 inch (12.6 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 129009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details
Strain Gauges - 1855995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details