RS Components, Ltd. Strain Gauges 129006

Description
RS PRO PC42-0010-AMCRHNE02 Load Cell
Request a Quote
Description
RS PRO PC42-0010-AMCRHNE02 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 129006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
129006
Strain Gauges 129006
RS PRO PC42-0010-AMCRHNE02 Load Cell

RS PRO PC42-0010-AMCRHNE02 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 129006
Product Name Strain Gauges
Features Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2060290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 2710200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 1856010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain Gauges - 129005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.3 inch (33 mm)
Nominal Resistance 409Ω
View Details