RS Components, Ltd. Strain Gauges 4438128

Description
Tedea Huntleigh 1042-0003-F000-RS
Request a Quote
Description
Tedea Huntleigh 1042-0003-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438128
Strain Gauges 4438128
Tedea Huntleigh 1042-0003-F000-RS

Tedea Huntleigh 1042-0003-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438128
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 1855991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details
Strain Gauges - 632736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Screw
Carrier Length 2.48 inch (63 mm)
View Details
Strain Gauges - 4438229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details