RS Components, Ltd. Strain Gauges 4438257

Description
Tedea Huntleigh 1250-0050-F000-RS
Request a Quote
Description
Tedea Huntleigh 1250-0050-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438257
Strain Gauges 4438257
Tedea Huntleigh 1250-0050-F000-RS

Tedea Huntleigh 1250-0050-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438257
Product Name Strain Gauges
Carrier Length 2.98 inch (75.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain Gauges - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 2236456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 3.5 inch (88.9 mm)
Nominal Resistance 120Ω
View Details