RS Components, Ltd. Plastic Rods 1969972

Description
RS PRO 1969972 Fluoroplastics PTFE Rod
Request a Quote
Description
RS PRO 1969972 Fluoroplastics PTFE Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1969972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1969972
Plastic Rods 1969972
RS PRO 1969972 Fluoroplastics PTFE Rod

RS PRO 1969972 Fluoroplastics PTFE Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1969972
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 3257164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 2820244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details
Rubber Sheets - 205530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0118 inch (0.3000 mm)
View Details
Plastic Sheets - 514300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.1969 inch (5 mm)
View Details