RS Components, Ltd. Plastic Rods 1969900

Description
RS PRO 1969900 Fluoroplastics PTFE Rod
Request a Quote
Description
RS PRO 1969900 Fluoroplastics PTFE Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1969900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1969900
Plastic Rods 1969900
RS PRO 1969900 Fluoroplastics PTFE Rod

RS PRO 1969900 Fluoroplastics PTFE Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1969900
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2970147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.3937 inch (10 mm)
View Details
Plastic Sheets - 2586635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 636324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyetheretherketone
Width / O.D. 0.4724 inch (12 mm)
View Details
Plastic Rods - 4386320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.57 inch (40 mm)
View Details