RS Components, Ltd. Plastic Rods 514770

Description
Peek 450G rod stock,300mm L 80mm dia
Request a Quote
Description
Peek 450G rod stock,300mm L 80mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514770
Plastic Rods 514770
Peek 450G rod stock,300mm L 80mm dia

Peek 450G rod stock,300mm L 80mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514770
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 291889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 514354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.26 inch (32 mm)
View Details
Plastic Sheets - 4083807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.1181 inch (3 mm)
View Details