RS Components, Ltd. Conduit Fittings 2535273

Description
Flexicon FSU16-M20-C90
Request a Quote
Description
Flexicon FSU16-M20-C90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2535273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2535273
Conduit Fittings 2535273
Flexicon FSU16-M20-C90

Flexicon FSU16-M20-C90

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2535273
Product Name Conduit Fittings
Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details