RS Components, Ltd. Plastic Rods 1935294

Description
RS PRO 1935294 Nylon Rod
Request a Quote
Description
RS PRO 1935294 Nylon Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1935294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1935294
Plastic Rods 1935294
RS PRO 1935294 Nylon Rod

RS PRO 1935294 Nylon Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1935294
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.9843 inch (25 mm)
View Details
Plastic Sheets - 129842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 1969972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.76 inch (70 mm)
View Details
Plastic Sheets - 1935496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.57 inch (40 mm)
View Details