RS Components, Ltd. Plastic Rods 1935424

Description
RS PRO 1935424 Nylon Rod
Request a Quote
Description
RS PRO 1935424 Nylon Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1935424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1935424
Plastic Rods 1935424
RS PRO 1935424 Nylon Rod

RS PRO 1935424 Nylon Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1935424
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1847248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.97 inch (50 mm)
View Details
Rubber Sheets - 2027909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 1935373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.94 inch (100 mm)
View Details
Plastic Rods - 636319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyisoprene
Width / O.D. 0.5000 inch (12.7 mm)
View Details